Status: | Unknown |
---|---|
Series: | 8016 Series |
RoHS: | Compliant |
Accessory Type | Cover |
---|---|
For Use With | AVX/Elco 8016 Series Rack and Panel Rectangular Connectors with 38 Contacts |
Connector Body Material | Aluminium Body |
Product Range | 8016 Series |
Cable Diameter Max | 20.83mm |
RoHS Compliant | Yes |
Connector Accessory Cover Item Aluminum | Rapid Electronics |
Connector Accessory, Cover Item, Aluminum Rohs Compliant: Yes |Kyocera Avx 308016983800000 | Newark Electronics |
Where can I find additional details, specifications and documents for a 30-8016-9838-00000?
Additional datasheets, footprints and schematics for 30-8016-9838-00000 are listed on our Part Details page. You can also find images and similar parts to 30-8016-9838-00000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-8016-9838-00000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-8016-9838-00000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-8016-9838-00000 fall under?
The 30-8016-9838-00000 is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to 30-8016-9838-00000 when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-8016-9838-00000 you can contact the distributor directly for product support, shipping queries etc.
Is the 30-8016-9838-00000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 30-8016-9838-00000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 30-8016-9838-00000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-8016-9838-00000 often in real-time on the comparison pages.
What if I can't find stock of 30-8016-9838-00000?
You can fill out our help required form which you can use to request a quote for 30-8016-9838-00000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.