Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | Insulated Terminals |
---|---|
For Use With | Ideal 30-506 Crimpmaster Crimp Tool Frame |
Product Range | - |
Crimp Application | Insulated Terminals |
Crimp Size | 22AWG to 10AWG |
Crimp Die, 30-506 Crimp Tool Frame | Newark Electronics |
CRIMP DIE, 30-506 CRIMP TOOL FRAME | element14 |
Die Set for Crimp Tool, 22-10 AWG, insulated ring tongue terminals & splices | Ideal Industries 30-579 | RS Americas |
ER - Die Set | RS |
Where can I find additional details, specifications and documents for a 30-579?
Additional datasheets, footprints and schematics for 30-579 are listed on our Part Details page. You can also find images and similar parts to 30-579 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-579 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-579 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-579 fall under?
The 30-579 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.
Can I view similar or alternative parts?
You can view similar parts to 30-579 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-579 you can contact the distributor directly for product support, shipping queries etc.
Is the 30-579 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-579 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 30-579.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-579 often in real-time on the comparison pages.
What if I can't find stock of 30-579?
You can fill out our help required form which you can use to request a quote for 30-579 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.