Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Width | 50.8mm |
---|---|
For Use With | Dymo Label Writer Printers |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Motor Type | Brushed |
---|---|
Supply Voltage VDC | 24V |
Rotational Speed Max | 30rpm |
Torque Max | 60in-oz |
Gear Ratio TO | 1 |
Body Diameter | 46.831mm |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | Non-Insulated Terminals |
---|---|
For Use With | Ideal 30-506 Crimpmaster Crimp Tool Frame |
Crimp Application | Coaxial |
Crimp Size | 8.23mm, 6.48mm, 1.73mm, 1.07mm |
RoHS Compliant | NA |
Die Set, 8281/Quad, RG-59, RG-6, Crimp | Ideal Industries 30-578 | RS Americas |
Crimp Die, 30-506 Crimp Tool Frame | Newark Electronics |
Where can I find additional details, specifications and documents for a 30578?
Additional datasheets, footprints and schematics for 30578 are listed on our Part Details page. You can also find images and similar parts to 30578 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30578 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30578 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30578 fall under?
The 30578 is listed under Office, Computer & Networking Products > Office & Stationery > Label Printers Tape.
Can I view similar or alternative parts?
You can view similar parts to 30578 when available in the Label Printers Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30578 you can contact the distributor directly for product support, shipping queries etc.
Is the 30578 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30578 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 30578.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30578 often in real-time on the comparison pages.
What if I can't find stock of 30578?
You can fill out our help required form which you can use to request a quote for 30578 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.