Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.16
|
No stock
|
Buy Now | |
Rapid Electronics
from US$34.23
|
25
in stock
|
Buy Now | |
Conrad
from US$30.59
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.59
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$33.26
|
-
|
Buy Now | |
element14
from US$40.04
|
-
|
Buy Now | |
Farnell
from US$33.72
|
-
|
Buy Now |
Plier Style | Long Nose |
---|---|
Overall Length | 160mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Knipex 30 36 160 VDE Long Nose Pliers Round Jaws 160mm | Rapid Electronics |
The Knipex 30 36 160 pliers are chrome plated and have insulated handles with multi-component grips, VDE tested. | Conrad |
Pliers | Transfer Multisort Elektronik |
Long Nose Pliers Round Jaws 160mm | RS |
Long Nose Plier, 160Mm | Newark Electronics |
LONG NOSE PLIER, 160MM | element14 |
Where can I find additional details, specifications and documents for a 30 36 160?
Additional datasheets, footprints and schematics for 30 36 160 are listed on our Part Details page. You can also find images and similar parts to 30 36 160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30 36 160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30 36 160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30 36 160 fall under?
The 30 36 160 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 30 36 160 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30 36 160 you can contact the distributor directly for product support, shipping queries etc.
Is the 30 36 160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30 36 160 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 30 36 160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30 36 160 often in real-time on the comparison pages.
What if I can't find stock of 30 36 160?
You can fill out our help required form which you can use to request a quote for 30 36 160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.