Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bin Colour | Yellow |
---|---|
External Height | 178mm |
External Width | 419mm |
External Depth | 375mm |
Carrying Capacity | 75lb |
Product Range | - |
Accessory Type | Open Bin |
Colour | Yellow |
Depth | 375mm |
External Depth - Metric | 375mm |
Where can I find additional details, specifications and documents for a 30-250 YELLOW?
Additional datasheets, footprints and schematics for 30-250 YELLOW are listed on our Part Details page. You can also find images and similar parts to 30-250 YELLOW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-250 YELLOW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-250 YELLOW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-250 YELLOW fall under?
The 30-250 YELLOW is listed under Tools & Maintenance > Storage > Storage Bins.
Can I view similar or alternative parts?
You can view similar parts to 30-250 YELLOW when available in the Storage Bins range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-250 YELLOW you can contact the distributor directly for product support, shipping queries etc.
Is the 30-250 YELLOW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-250 YELLOW have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for 30-250 YELLOW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-250 YELLOW often in real-time on the comparison pages.
What if I can't find stock of 30-250 YELLOW?
You can fill out our help required form which you can use to request a quote for 30-250 YELLOW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.