Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.36
Plier Style | Long Nose |
---|---|
Overall Length | 190mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Knipex 30 25 190 Long Nose Pliers 190mm | Rapid Electronics |
Chrome-vanadium electric steel, forged, oil-hardened, polished head, chrome-plated pliers, grips with multi-component sleevesStyle 2: Long, flat-round jaws, serrated gripping surfaces | Conrad |
LONG NOSE PLIER, 190MM | element14 |
KNIPEX 30 25 190 Long Nose Pliers with m | RS |
Long Nose Plier, 190Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 30 25 190?
Additional datasheets, footprints and schematics for 30 25 190 are listed on our Part Details page. You can also find images and similar parts to 30 25 190 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30 25 190 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30 25 190 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30 25 190 fall under?
The 30 25 190 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 30 25 190 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30 25 190 you can contact the distributor directly for product support, shipping queries etc.
Is the 30 25 190 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30 25 190 have stock available?
Authorised distributors including Rapid Electronics, Conrad, element14, Farnell and RS have stock available or on a lead time for 30 25 190.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30 25 190 often in real-time on the comparison pages.
What if I can't find stock of 30 25 190?
You can fill out our help required form which you can use to request a quote for 30 25 190 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.