Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.88
|
333
in stock
|
Buy Now | |
RS
from US$1.45
|
440
in stock
|
Buy Now | |
element14
from US$1.44
|
340
in stock
|
Buy Now | |
Farnell
from US$2.03
|
340
in stock
|
Buy Now | |
RS Americas
from US$1.48
|
262
in stock
|
Buy Now | |
Avnet America
from US$1.13
|
150
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
Convert From Gender | Jack |
Convert From Positions | 8Positions |
In Line Connector B | RJ45 |
Convert To Gender | Receptacle |
Convert To Positions | 8Positions |
Product Range | - |
Where can I find additional details, specifications and documents for a 30-1008KUL?
Additional datasheets, footprints and schematics for 30-1008KUL are listed on our Part Details page. You can also find images and similar parts to 30-1008KUL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 30-1008KUL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 30-1008KUL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 30-1008KUL fall under?
The 30-1008KUL is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 30-1008KUL when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 30-1008KUL you can contact the distributor directly for product support, shipping queries etc.
Is the 30-1008KUL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 30-1008KUL have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 30-1008KUL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 30-1008KUL often in real-time on the comparison pages.
What if I can't find stock of 30-1008KUL?
You can fill out our help required form which you can use to request a quote for 30-1008KUL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.