Battery Voltage | 3.6V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 40mAh |
Battery Size Code | - |
Battery Terminals | PCB Pins |
External Diameter | 12.5mm |
External Height | 16.4mm |
External Width | - |
External Depth | - |
Weight | 5.4g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 12mm |
External Length / Height | 16.8mm |
Output Voltage | 3.6V |
Where can I find additional details, specifications and documents for a 3/V40H KM SLF?
Additional datasheets, footprints and schematics for 3/V40H KM SLF are listed on our Part Details page. You can also find images and similar parts to 3/V40H KM SLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3/V40H KM SLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3/V40H KM SLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3/V40H KM SLF fall under?
The 3/V40H KM SLF is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 3/V40H KM SLF when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3/V40H KM SLF you can contact the distributor directly for product support, shipping queries etc.
Is the 3/V40H KM SLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3/V40H KM SLF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 3/V40H KM SLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3/V40H KM SLF often in real-time on the comparison pages.
What if I can't find stock of 3/V40H KM SLF?
You can fill out our help required form which you can use to request a quote for 3/V40H KM SLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.