Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Blue |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
Tab Width | .025in, .63mm |
Interface Plating | None |
Tab Thickness | .63mm, .025in |
Width | 6.34mm, .25in |
Length | .577in, 14.66mm |
Voltage Rating (Max) | 24VDC |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | None |
Mounting Holes | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Locking Interface | With |
Mounting Orientation | Vertical/180° |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 2500 |
Packaging Type | Loose Piece |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Termination Method | Pressfit/Compliant Pin |
Automotive Housing, Plug, 4Pos | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 4POS | Farnell |
Where can I find additional details, specifications and documents for a 3-968696-2?
Additional datasheets, footprints and schematics for 3-968696-2 are listed on our Part Details page. You can also find images and similar parts to 3-968696-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-968696-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-968696-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-968696-2 fall under?
The 3-968696-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 3-968696-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-968696-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-968696-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-968696-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Power and Signal Group and Boersig have stock available or on a lead time for 3-968696-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-968696-2 often in real-time on the comparison pages.
What if I can't find stock of 3-968696-2?
You can fill out our help required form which you can use to request a quote for 3-968696-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.