Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Connector Code | C |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Length | .906in, 23mm |
Height | 38mm, 1.496in |
Width | .906in, 23mm |
Centerline (Pitch) | 5mm, .197in |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Strain Relief | No |
Sealable | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
AMP3-968297-2 | Avnet America |
Where can I find additional details, specifications and documents for a 3-968297-2?
Additional datasheets, footprints and schematics for 3-968297-2 are listed on our Part Details page. You can also find images and similar parts to 3-968297-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-968297-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-968297-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-968297-2 fall under?
The 3-968297-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-968297-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-968297-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-968297-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-968297-2 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 3-968297-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-968297-2 often in real-time on the comparison pages.
What if I can't find stock of 3-968297-2?
You can fill out our help required form which you can use to request a quote for 3-968297-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.