Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
Number of Positions | 11 |
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Selectively Loaded |
Card Entry Style | Side |
Contact Current Rating (Max) | 2A |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 5 – 12µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Copper Tin |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .059in, 1.5mm |
Height | 7.35mm, .29in |
Accepts Wire Insulation Diameter Range | .047 – .055in, 1.2 – 1.4mm |
Card Slot Depth | 5mm, .2in |
Wire Size | 24 – 22AWG, .22 – .35mm² |
Housing Entry Configuration | Both Ends Open |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | PBT |
Housing Color | Gray |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Comment | Selectively Loaded |
Position Locations Omitted | 6 |
Packaging Quantity | 1680 |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Headers&Wire Housings DUOPLUG2 5BUST6X11P | Rapid Electronics |
TE Connectivity DUOPLUG2 5BUST6X11P Card Edge Connector 11 Contact(s) 1 Row(s) Female Right Angle Solder Terminal Gray Insulator Receptacle | Distrelec |
CARD EDGE PC BOARD CONNECTORS | Farnell |
Duoplug2,5Bust6X11P |Amp Te Connectivity 3-966481-1 | Newark Electronics |
Conn IDC Connector F 11 POS 2.5mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3-966481-1?
Additional datasheets, footprints and schematics for 3-966481-1 are listed on our Part Details page. You can also find images and similar parts to 3-966481-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-966481-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-966481-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-966481-1 fall under?
The 3-966481-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-966481-1 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-966481-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-966481-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-966481-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 3-966481-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-966481-1 often in real-time on the comparison pages.
What if I can't find stock of 3-966481-1?
You can fill out our help required form which you can use to request a quote for 3-966481-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.