3-966480-9

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-966480-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-966480-9
Series Information for 3-966480-9 - TE Connectivity
  • Status: Active
  • Product Code: 1150
  • Global Product Line: 405
  • GPL Description: Appliances

Description

DUOPLUG2,5BUST 7X9P

Specifications

Connector Profile:
Standard
Number of Rows:
1
Number of Positions:
9
PCB Mount Orientation:
Right Angle
Connector Contact Load Condition:
Selectively Loaded
Card Entry Style:
Side
Contact Type:
Socket
Contact Retention Within Housing:
Without
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material Thickness:
5 – 12µm
Contact Base Material:
Copper Tin
Contact Mating Area Plating Material:
Pre-Tin
Contact Current Rating (Max):
2A
Accepts Wire Insulation Diameter Range:
1.2 – 1.4mm, .047 – .055in
Card Slot Depth:
.2in, 5mm
Wire Size:
24 – 22AWG, .22 – .35mm²
PCB Thickness (Recommended):
1.5mm, .059in
Height:
.29in, 7.35mm
Centerline (Pitch):
2.5mm, .098in
Housing Entry Configuration:
Both Ends Open
Housing Color:
Gray
Housing Material:
PBT
Panel Mount Feature:
Without
Mating Alignment:
With
Mating Alignment Type:
Keyed
Connector Mounting Type:
Cable Mount (Free-Hanging)
Mating Retention:
Without
PCB Mount Alignment:
Without
Circuit Application:
Signal
Comment:
Selectively Loaded
Position Locations Omitted:
6
Packaging Method:
Tray
Packaging Quantity:
1960
Connector System:
Wire-to-Board
Connector & Housing Type:
Receptacle
Wire/Cable Type:
Discrete Wire
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-40 – 230°F, -40 – 110°C

Compatibility

  • Compatible Parts: 549033-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
DUOPLUG2,5BUST 7X9P
Avnet America
Conn IDC Connector F 9 POS 2.5mm IDT ST Cable Mount
Avnet Europe
Conn IDC Connector F 9 POS 2.5mm IDT ST Cable Mount