Plating Material | PP/E-Cu, Tin |
---|---|
Double Wire | No |
Pin Diameter | 10.3mm, .402in |
Terminal Type | Ferrule |
Terminal Length | 20mm, .78in |
Terminal Orientation | Straight |
Strip Length | 25mm, .984in |
Overall Length | 1.418in, 36mm |
2-Wire Size | 50mm², 1AWG |
Wire Size | 50mm², 1AWG |
Barrel Inside Diameter | 15mm, .585in |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Tubular End Sleeve Rohs Compliant: Yes |Amp Te Connectivity 3-966292-7 | Newark Electronics |
Tubular END-Sleeve with Plastic Sleeve 10AWG | Avnet America |
Where can I find additional details, specifications and documents for a 3-966292-7?
Additional datasheets, footprints and schematics for 3-966292-7 are listed on our Part Details page. You can also find images and similar parts to 3-966292-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-966292-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-966292-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-966292-7 fall under?
The 3-966292-7 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 3-966292-7 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-966292-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-966292-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-966292-7 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3-966292-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-966292-7 often in real-time on the comparison pages.
What if I can't find stock of 3-966292-7?
You can fill out our help required form which you can use to request a quote for 3-966292-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.