Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-3-0966292-1,
274026-000 |
Prices starting from US$0.22
Plating Material | PP/E-Cu, Tin |
---|---|
Double Wire | No |
Terminal Orientation | Straight |
Terminal Length | 12mm, .468in |
Terminal Type | Ferrule |
Pin Diameter | 5.8mm, .226in |
Wire Size | 5AWG, 16mm² |
2-Wire Size | 16mm², 5AWG |
Overall Length | .945in, 24mm |
Strip Length | 15mm, .591in |
Barrel Inside Diameter | 8.8mm, .34in |
Heavy Duty | No |
Barrel Color | Ivory |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Terminals Tubular End-Ferrule |Amp Te Connectivity 3-966292-1 | Newark Electronics |
Terminals TUBULAR END-FERRULE | Rapid Electronics |
TE Connectivity TUBULAR END-FERRULE Terminals TUBULAR EN | Distrelec |
Crimp Wire Pins Ferrule Wire Insulation Diameter 8.7mm | Avnet America |
Where can I find additional details, specifications and documents for a 3-966292-1?
Additional datasheets, footprints and schematics for 3-966292-1 are listed on our Part Details page. You can also find images and similar parts to 3-966292-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-966292-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-966292-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-966292-1 fall under?
The 3-966292-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 3-966292-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-966292-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-966292-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-966292-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-966292-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-966292-1 often in real-time on the comparison pages.
What if I can't find stock of 3-966292-1?
You can fill out our help required form which you can use to request a quote for 3-966292-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.