No distributors results available
View Full Pricing & Stock ComparisonPost Size | .025in, .64mm |
---|---|
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Shape & Form | Round |
Contact Configuration | ACTION PIN Post |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | .063in, 1.6mm |
Overall Contact Length | .45in, 11.43mm |
実装方法 | Box |
Packaging Quantity | 1000 |
Packaging Method | Box |
Applied Pressure | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Where can I find additional details, specifications and documents for a 3-928836-2?
Additional datasheets, footprints and schematics for 3-928836-2 are listed on our Part Details page. You can also find images and similar parts to 3-928836-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-928836-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-928836-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-928836-2 fall under?
The 3-928836-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 3-928836-2 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-928836-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-928836-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-928836-2 have stock available?
There is no stock from authorised distributors for 3-928836-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-928836-2 often in real-time on the comparison pages.
What if I can't find stock of 3-928836-2?
You can fill out our help required form which you can use to request a quote for 3-928836-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.