Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
1,223
in stock
|
Buy Now | |
Boersig
from US$1.01
|
14,981
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
9,250
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
9,118
in stock
|
Buy Now | |
Distrelec
from US$1.31
|
9,108
in stock
|
Buy Now | |
element14
from US$1.29
|
1,223
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.32
|
118
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$1.52
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
RS Americas
from US$1.72
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying & Polarized Rib Location | 8b |
---|---|
Number of Rows | 1 |
Number of Positions | 8 |
Connector Length | 1.574in, 40mm |
コネクタの高さ | 12.2mm |
Connector Height | .48in, 12.2mm |
Housing Material | PA 6.6 |
Housing Color | Gray |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94V-2 |
RAST Version | None |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Locking Latch Between Cavity Number | 2&3, 7&8 |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1000 |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
STD-TIMER GEH 8P | Boersig |
Standard Timer Series 8 Position 5 mm Pitch Single Row Receptacle Housing | Future Electronics |
STD-TIMER HSG 8P | TTI Europe |
Headers&Wire Housings STD-TIMER GEH 8P | Rapid Electronics |
TE Connectivity - AMP Connector STD-TIMER GEH 8P | Distrelec |
PLUG & SOCKET CONN HOUSING | element14 |
Connector: wire-board | Transfer Multisort Elektronik |
Automotive Connectors Std-Timer Geh 8P |Amp Te Connectivity 3-928343-8 | Newark Electronics |
Conn Housing RCP 8 POS 5mm Crimp ST | Avnet America |
STD-TIMER GEH 8P | TE Connectivity 3-928343-8 | RS Americas |
RAST Grey Connector, 5 mm centerline, crimp, 8 positions, 1 row | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Product Range | AMPMODU Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 5mm |
For Use With | Socket Contact |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 3-928343-8?
Additional datasheets, footprints and schematics for 3-928343-8 are listed on our Part Details page. You can also find images and similar parts to 3-928343-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-928343-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-928343-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-928343-8 fall under?
The 3-928343-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-928343-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-928343-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-928343-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-928343-8 have stock available?
Authorised distributors including Boersig, Future Electronics, TTI Europe, Rapid Electronics and Distrelec have stock available or on a lead time for 3-928343-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-928343-8 often in real-time on the comparison pages.
What if I can't find stock of 3-928343-8?
You can fill out our help required form which you can use to request a quote for 3-928343-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.