Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Number of Positions | 31 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Connector Height | 14.2mm |
コネクタの高さ | 14.2mm |
Connector Length | 78.2mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Strain Relief | Without |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1000 |
Connector Type | Housing |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Where can I find additional details, specifications and documents for a 3-926475-1?
Additional datasheets, footprints and schematics for 3-926475-1 are listed on our Part Details page. You can also find images and similar parts to 3-926475-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-926475-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-926475-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-926475-1 fall under?
The 3-926475-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-926475-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-926475-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-926475-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-926475-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 3-926475-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-926475-1 often in real-time on the comparison pages.
What if I can't find stock of 3-926475-1?
You can fill out our help required form which you can use to request a quote for 3-926475-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.