Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 12 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 31.496µin, .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1 – 1.6mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 6/6 GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | With |
Circuit Application | Signal |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 500 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Partially Shrouded |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.17mm |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Where can I find additional details, specifications and documents for a 3-917500-2?
Additional datasheets, footprints and schematics for 3-917500-2 are listed on our Part Details page. You can also find images and similar parts to 3-917500-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-917500-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-917500-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-917500-2 fall under?
The 3-917500-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-917500-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-917500-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-917500-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-917500-2 have stock available?
There is no stock from authorised distributors for 3-917500-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-917500-2 often in real-time on the comparison pages.
What if I can't find stock of 3-917500-2?
You can fill out our help required form which you can use to request a quote for 3-917500-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.