Number of Positions | 28 |
---|---|
Stamped | No |
Number of Rows | 2 |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Connector Length | 35.55mm, 1.4in |
Connector Height | .24in, 6.1mm |
コネクタの高さ | 6.1mm |
Row-to-Row Spacing | 2.54mm, .1in |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Nylon - GF |
Housing Entry Configuration | Both Ends Closed |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Strain Relief | Without |
Mating Retention Type | Detent Latching |
For Use With | Header |
Comment | Strain reliefs are available and may be purchased separately. |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
28 Modiv Hsg Comp Dr .100 Pol |Amp Te Connectivity 3-87977-9 | Newark Electronics |
Conn Housing RCP 28 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, 28 Modiv Hsg Comp Dr .100 Pol | TE Connectivity 3-87977-9 | RS Americas |
TE Connectivity 28 MODIV HSG COMP DR .100 POL Headers & | Distrelec |
Where can I find additional details, specifications and documents for a 3-87977-9?
Additional datasheets, footprints and schematics for 3-87977-9 are listed on our Part Details page. You can also find images and similar parts to 3-87977-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-87977-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-87977-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-87977-9 fall under?
The 3-87977-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-87977-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-87977-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-87977-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-87977-9 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 3-87977-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-87977-9 often in real-time on the comparison pages.
What if I can't find stock of 3-87977-9?
You can fill out our help required form which you can use to request a quote for 3-87977-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.