3-87961-4 PCB Connectors by TE Connectivity

70 MOD II HORZ DR CE 100CL/115

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$250.10

Distributor Stock
Logo for Newark
Newark
from US$290.38
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$250.10
-
Buy Now
Logo for TE Store
TE Store
from US$257.23
-
Buy Now
Logo for Sager
Sager
from US$278.19
-
Buy Now

Specifications

Connector Profile Standard
PCB Mount Orientation Right Angle
Number of Positions 70
Stackable No
Number of Rows 2
PCB Contact Termination Area Plating Material Thickness 1.27µm, 50µin
Contact Shape & Form Short Point
PCB Contact Termination Area Plating Material Gold Flash
Contact Mating Area Plating Material Gold
Contact Protection Type Closed Entry Housing
Contact Type Socket
Contact Mating Area Plating Material Thickness 1.27µm, 50µin
Contact Base Material Phosphor Bronze
Row-to-Row Spacing 2.54mm, .1in
Connector Height 6.05mm, .238in
コネクタの高さ 6.05mm
PCB Thickness (Recommended) 1.57mm
Centerline (Pitch) .1in, 2.54mm
Mating Entry Location Side
Housing Color Natural
Housing Material Polyphenylene Sulfide (PPS)
PCB Mount Retention Without
Solder Process Feature Board Standoff
Packaging Method Tube
実装方法 Tube
Packaging Quantity 25
Connector & Contact Terminates To Printed Circuit Board
Sealable No
PCB Connector Assembly Type PCB Mount Receptacle
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 2.92mm, .115in
High Temperature Compatible No

Alternative Descriptions

70 Mod Ii Horz Dr Ce 100Cl/115 Rohs Compliant: Yes |Amp Te Connectivity 3-87961-4 | Newark Electronics
Conn Socket Strip RCP 70 POS 2.54mm Solder RA Thru-Hole | Avnet America
Special Order: 70 MOD II HORZ DR CE 100CL/115 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 70 Number of Rows: 2 PCB Mount Receptacle Right Angle Board-to-Board 70 | PCB Header & Receptacle | Part Number: 3-87961-4 | Internal Number: 3-87961-4 | TE Connectivity | TE Store
Headers & Wire Housings 70 MOD II HORZ DR CE 100CL/115 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-87961-4?

Additional datasheets, footprints and schematics for 3-87961-4 are listed on our Part Details page. You can also find images and similar parts to 3-87961-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-87961-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-87961-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-87961-4 fall under?

The 3-87961-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-87961-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-87961-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-87961-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-87961-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TE Store and Sager have stock available or on a lead time for 3-87961-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-87961-4 often in real-time on the comparison pages.

What if I can't find stock of 3-87961-4?

You can fill out our help required form which you can use to request a quote for 3-87961-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay