Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.24
|
No stock
|
Buy Now | |
TE Store
from US$3.71
|
1,194
in stock
|
Buy Now | |
Avnet America
from US$2.24
|
271
in stock
|
Buy Now | |
Heilind Electronics
from US$3.58
|
88
in stock
|
Buy Now | |
element14
from US$1.88
|
82
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.58
|
26
in stock
|
Buy Now | |
RS Americas
from US$2.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stamped | No |
---|---|
Number of Rows | 2 |
Number of Positions | 40 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 2in, 50.8mm |
Connector Height | 6.1mm, .24in |
コネクタの高さ | 6.1mm |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Detent Latching |
Strain Relief | Without |
Mating Retention | With |
For Use With | Header |
Comment | Strain reliefs may be purchased separately. Refer to Strain Relief Part No. 87921-1 (for 10 thru 18 positions) or Strain Relief Part No. 87710-1 (for 20 positions and larger). |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
40 MODIV HSG COMP DR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 40 | Wire-To-Board Connector Assembly & Housing | Part Number: 3-87631-5 | Internal Number: 3-87631-5 | .1" | TE Connectivity | TE Store |
Conn Housing RCP 40 POS 2.54mm Crimp ST Cable Mount | Avnet America |
WIRE-BOARD CONNECTOR RECEPTACLE 40POS, 2 | element14 |
3-87631-5 Rohs Compliant: Yes |Amp Te Connectivity 3-87631-5 | Newark Electronics |
Connector, AMPMODU, 40 Modiv Hsg Comp Dr .100 Pol | TE Connectivity 3-87631-5 | RS Americas |
Where can I find additional details, specifications and documents for a 3-87631-5?
Additional datasheets, footprints and schematics for 3-87631-5 are listed on our Part Details page. You can also find images and similar parts to 3-87631-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-87631-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-87631-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-87631-5 fall under?
The 3-87631-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-87631-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-87631-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-87631-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-87631-5 have stock available?
Authorised distributors including TE Store, Avnet America, Heilind Electronics, element14 and Heilind Electronics Asia have stock available or on a lead time for 3-87631-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-87631-5 often in real-time on the comparison pages.
What if I can't find stock of 3-87631-5?
You can fill out our help required form which you can use to request a quote for 3-87631-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.