Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.35
|
No stock
|
Buy Now | |
TE Store
from US$3.36
|
94
in stock
|
Buy Now | |
Chip One Stop
from US$2.67
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$2.78
|
-
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
RS Americas
from US$2.16
|
-
|
Buy Now | |
element14
from US$2.20
|
-
|
Buy Now | |
Boersig
from US$2.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stamped | Yes |
---|---|
Number of Rows | 2 |
Number of Positions | 34 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Connector Height | 3.14mm, .24in |
Connector Length | 43.18mm, 1.7in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 3.14mm |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon - GF |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Strain Relief | Without |
Mating Retention Type | Detent Latching |
Mating Retention | With |
For Use With | Header |
Comment | Cavity identification, AMP, part number and date code stamped on housing where size permits., Strain reliefs may be purchased separately. Refer to Strain Relief Part No. 87921-1 (for 10 thru 18 positions) or Strain Relief Part No. 87710-1 (for 20 positions and larger). |
Packaging Quantity | 100 |
実装方法 | Bag |
Packaging Method | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
34 MODIV HSG DR MRKD .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 34 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 34 | Wire-To-Board Connector Assembly & Housing | Part Number: 3-87631-0 | Internal Number: 3-87631-0 | .1" | TE Connectivity | TE Store |
Wire-Board Connector Receptacle 34 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 34 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Housing, Cable Socket, 34-C, Crimp Snap-In, 0.1" Pin, AMPMODU Mod IV Series | TE Connectivity 3-87631-0 | RS Americas |
TE Connectivity - AMP Connector 34 MODIV HSG DR MRKD .100 POL | Distrelec |
Where can I find additional details, specifications and documents for a 3-87631-0?
Additional datasheets, footprints and schematics for 3-87631-0 are listed on our Part Details page. You can also find images and similar parts to 3-87631-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-87631-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-87631-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-87631-0 fall under?
The 3-87631-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-87631-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-87631-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-87631-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-87631-0 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3-87631-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-87631-0 often in real-time on the comparison pages.
What if I can't find stock of 3-87631-0?
You can fill out our help required form which you can use to request a quote for 3-87631-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.