Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.74
|
940
in stock
|
Buy Now | |
TE Store
from US$4.42
|
1,229
in stock
|
Buy Now | |
element14
from US$2.91
|
940
in stock
|
Buy Now | |
Newark Electronics
from US$3.21
|
349
in stock
|
Buy Now | |
RS Americas
from US$2.34
|
201
in stock
|
Buy Now | |
Rapid Electronics
from US$4.68
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$3.21
|
4
in stock
|
Buy Now | |
Avnet America
from US$2.74
|
-
|
Buy Now | |
Distrelec
from US$2.87
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stamped | Yes |
---|---|
Number of Positions | 40 |
Number of Rows | 2 |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Connector Height | .24in, 6.1mm |
コネクタの高さ | 6.1mm |
Connector Length | 2.01in, 50.93mm |
Row-to-Row Spacing | .1in, 2.54mm |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Housing Material | Nylon - GF |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Strain Relief | Without |
Comment | Contact Extraction/Lance Reset Tool No. 843996-3., Strain reliefs are available and may be purchased separately., Cavity identification, AMP, part number and date code stamped on housing where size permits. |
Packaging Quantity | 100 |
Packaging Method | Bag |
実装方法 | Bag |
Connector Type | Housing |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
40 MODIV HSG DR MRKD .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 40 | Wire-To-Board Connector Assembly & Housing | Part Number: 3-87456-6 | Internal Number: 3-87456-6 | .1" | TE Connectivity | TE Store |
CONNECTOR HOUSING, RCPT, 40POS, 2.54MM | Farnell |
Wire-Board Connector Receptacle 40 Position, 2.54Mm | Newark Electronics |
Housing, Crimp / Snap, Dual Row, 40 250 VAC, 3 A 750 V, AMPMODU Mod IV Series | TE Connectivity 3-87456-6 | RS Americas |
Headers&Wire Housings HSG 2X20C F/H | Rapid Electronics |
Conn Housing RCP 40 POS 2.54mm Crimp ST Cable Mount | Avnet America |
TE Connectivity - AMP Connector 40 MODIV HSG DR MRKD .100CL | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-87456-6?
Additional datasheets, footprints and schematics for 3-87456-6 are listed on our Part Details page. You can also find images and similar parts to 3-87456-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-87456-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-87456-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-87456-6 fall under?
The 3-87456-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-87456-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-87456-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-87456-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-87456-6 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 3-87456-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-87456-6 often in real-time on the comparison pages.
What if I can't find stock of 3-87456-6?
You can fill out our help required form which you can use to request a quote for 3-87456-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.