3-87-0371 Door Entry Systems by SG Transmission

DOOR RETAINER 240VAC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$42.09


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$42.09
25
Buy Now
Logo for element14 element14 US$68.19
25
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 240V AC
Holding Force 112N
Product Range -
Colour White
Magnetic Holding Force @ 25°C 112N
Supply Voltage AC Max 240V

Alternative Descriptions

Door Retainer, 240Vac | Newark Electronics
DOOR RETAINER, 240VAC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-87-0371?

Additional datasheets, footprints and schematics for 3-87-0371 are listed on our Part Details page. You can also find images and similar parts to 3-87-0371 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-87-0371 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-87-0371 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-87-0371 fall under?

The 3-87-0371 is listed under Security & CCTV > Door Entry Systems > Electric Locking.

Can I view similar or alternative parts?

You can view similar parts to 3-87-0371 when available in the Electric Locking range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-87-0371 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-87-0371 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-87-0371 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 3-87-0371.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-87-0371 often in real-time on the comparison pages.

What if I can't find stock of 3-87-0371?

You can fill out our help required form which you can use to request a quote for 3-87-0371 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay