Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$426.77
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$426.77
|
-
|
Buy Now |
Positive Stop Ferrule | Without |
---|---|
Assembly Length | 96in, 2438.4mm |
Wire Size | 16AWG |
Operating Voltage | 25000VDC |
Packaging Quantity | 5 |
Packaging Method | Package |
Housing Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Lead Assembly |
Contact Type | Socket |
Termination Method to Wire & Cable | Pre-Terminated to Cable |
Shielded | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Where can I find additional details, specifications and documents for a 3-863705-2?
Additional datasheets, footprints and schematics for 3-863705-2 are listed on our Part Details page. You can also find images and similar parts to 3-863705-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-863705-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-863705-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-863705-2 fall under?
The 3-863705-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-863705-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-863705-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-863705-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-863705-2 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 3-863705-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-863705-2 often in real-time on the comparison pages.
What if I can't find stock of 3-863705-2?
You can fill out our help required form which you can use to request a quote for 3-863705-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.