3-839564-7 Power Connectors by TE Connectivity

LEAD, SGL END ASSY, LGH

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$423.71

Distributor Stock
Logo for Newark
Newark
from US$423.71
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Positive Stop Ferrule Without
Number of Positions 1
Contact Protection Without
Assembly Length 20in, 508mm
Wire Size 16AWG
Operating Voltage 30000VDC
Mating Alignment With
Packaging Method Package
Packaging Quantity 10
Connector System Wire-to-Wire
Sealable No
Product Type Lead Assembly
Contact Type Socket
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Pre-Terminated to Cable
Operating Temperature Range -67 – 257°F, -55 – 125°C
Shielded No

Alternative Descriptions

Lead, Sgl End Assy, Lgh |Amp Te Connectivity 3-839564-7 | Newark Electronics
Cable Assembly Power Cord 0.508m LGH | Avnet America
DC Power Cords LEAD, SGL END ASSY, LGH | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-839564-7?

Additional datasheets, footprints and schematics for 3-839564-7 are listed on our Part Details page. You can also find images and similar parts to 3-839564-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-839564-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-839564-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-839564-7 fall under?

The 3-839564-7 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-839564-7 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-839564-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-839564-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-839564-7 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 3-839564-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-839564-7 often in real-time on the comparison pages.

What if I can't find stock of 3-839564-7?

You can fill out our help required form which you can use to request a quote for 3-839564-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay