3-829869-8

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-829869-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-829869-8
Series Information for 3-829869-8 - TE Connectivity
  • Status: Active
  • Product Code: 1150
  • Global Product Line: 405
  • GPL Description: Appliances

Description

4X18P FEDERLEI 2,5

Specifications

Number of Rows:
1
Connector Contact Load Condition:
Fully Loaded
PCB Mount Orientation:
Right Angle
Card Entry Style:
Side
Number of Positions:
18
Contact Base Material:
CuSn4
Contact Type:
Socket
Contact Mating Area Plating Material Thickness:
5 – 12µm
Contact Retention Within Housing:
With
Contact Mating Area Plating Material:
Pre-Tin
Contact Current Rating (Max):
2A
Card Slot Depth:
.2in, 5mm
Wire Size:
24AWG, .22 – .25mm²
Accepts Wire Insulation Diameter Range:
1.2 – 1.4mm, .047 – .055in
PCB Thickness (Recommended):
1.5mm, .059in
Height:
.29in, 7.35mm
Operating Voltage:
63V
Centerline (Pitch):
.098in, 2.5mm
Housing Entry Configuration:
Both Ends Open
Housing Material:
PBTP
Housing Color:
Gray
Agency/Standard:
UL
Mating Alignment:
With
Mating Alignment Type:
Keyed
PCB Mount Alignment:
Without
Mating Retention:
Without
Connector Mounting Type:
Cable Mount (Free-Hanging)
Panel Mount Feature:
Without
Circuit Application:
Signal
Packaging Quantity:
1120
Packaging Method:
Carton
Connector & Housing Type:
Receptacle
Wire/Cable Type:
Discrete Wire
Connector System:
Wire-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-40 – 110°C, -40 – 230°F

Compatibility

  • Compatible Parts: 549033-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability