Prices starting from US$0.36
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.49 |
3,498
|
Buy Now | |
TE Store | US$0.46 |
4,498
|
Buy Now | |
Newark Electronics | US$0.56 |
1,930
|
Buy Now | |
element14 | US$0.40 |
1,930
|
Buy Now | |
Future Electronics | US$0.36 |
-
|
Buy Now | |
Avnet America | US$0.40 |
-
|
Buy Now | |
RS Americas | US$0.49 |
-
|
Buy Now | |
Boersig | US$0.39 |
-
|
Buy Now | |
TTI Europe | US$0.38 |
-
|
Buy Now |
Card Entry Style | Side |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Positions | 8 |
Connector Contact Load Condition | Fully Loaded |
Contact Mating Area Plating Material Thickness | 5 – 12µm |
Contact Type | Socket |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 2A |
Contact Base Material | CuSn4 |
Accepts Wire Insulation Diameter Range | .047 – .055in, 1.2 – 1.4mm |
Card Slot Depth | 5mm |
Wire Size | 24AWG, .22 – .25mm² |
Height | .29in, 7.35mm |
PCB Thickness (Recommended) | 1.5mm, .059in |
Operating Voltage | 63V |
Centerline (Pitch) | 2.5mm, .098in |
Housing Entry Configuration | Both Ends Open |
Housing Color | Gray |
Housing Material | PBTP |
Agency/Standard | UL |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Method | Carton |
Packaging Quantity | 2240 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
DUOPLUG 2.5 FEDERLEI 8P Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .098 in Centerline (Pitch): 2.5 mm Termination Method to Wire & Cable: Insulation Displacement (IDC) Wire-to-Board 8 .098" 2.5 mm | Standard Edge Connector | Part Number: 3-829868-8 | Internal Number: 3-829868-8 | .098" | TE Connectivity | TE Store |
CARD EDGE CONN, DUAL SIDE, 8POS, CABLE | Farnell |
Card Edge Conn, Dual Side, 8Pos, Cable Rohs Compliant: Yes |Amp Te Connectivity 3-829868-8 | Newark Electronics |
8 Position Rectangular Receptacle Connector IDC Tin 22 AWG | Future Electronics |
Conn Wire to Board F 8 POS 2.5mm IDT ST Cable Mount | Avnet America |
DUOPLUG 2.5 FEDERLEI 8P | TE Connectivity 3-829868-8 | RS Americas |
Where can I find additional details, specifications and documents for a 3-829868-8?
Additional datasheets, footprints and schematics for 3-829868-8 are listed on our Part Details page. You can also find images and similar parts to 3-829868-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-829868-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-829868-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-829868-8 fall under?
The 3-829868-8 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-829868-8 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-829868-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-829868-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-829868-8 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for 3-829868-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-829868-8 often in real-time on the comparison pages.
What if I can't find stock of 3-829868-8?
You can fill out our help required form which you can use to request a quote for 3-829868-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.