3-829868-6

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-829868-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-829868-6
Series Information for 3-829868-6 - TE Connectivity
  • Status: Active
  • Product Code: 1150
  • Global Product Line: 405
  • GPL Description: Appliances

Description

10X 6P FEDERLEI 2,5

Specifications

Card Entry Style:
Side
PCB Mount Orientation:
Right Angle
Number of Rows:
1
Number of Positions:
6
Connector Contact Load Condition:
Fully Loaded
Contact Mating Area Plating Material Thickness:
5 – 12µm
Contact Type:
Socket
Contact Retention Within Housing:
With
Contact Mating Area Plating Material:
Pre-Tin
Contact Current Rating (Max):
2A
Contact Base Material:
CuSn4
Accepts Wire Insulation Diameter Range:
.047 – .055in, 1.2 – 1.4mm
PCB Thickness (Recommended):
.059in, 1.5mm
Wire Size:
24AWG, .22 – .25mm²
Card Slot Depth:
5mm
Height:
.29in, 7.35mm
Operating Voltage:
63V
Centerline (Pitch):
2.5mm, .098in
Housing Entry Configuration:
Both Ends Open
Housing Color:
Gray
Housing Material:
PBTP
Agency/Standard:
UL
PCB Mount Alignment:
Without
Mating Alignment Type:
Keyed
Connector Mounting Type:
Cable Mount (Free-Hanging)
Mating Alignment:
With
Mating Retention:
Without
Panel Mount Feature:
Without
Circuit Application:
Signal
Packaging Method:
Carton
Packaging Quantity:
2800
Connector System:
Wire-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Wire/Cable Type:
Discrete Wire
Connector & Housing Type:
Receptacle
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-40 – 110°C, -40 – 230°F

Compatibility

  • Compatible Parts: 549033-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
10X 6P FEDERLEI 2,5 ROHS COMPLIANT: YES
Avnet America
Conn Housing RCP 6 POS 2.5mm Crimp ST Cable Mount
Avnet Europe
Conn Housing RCP 6 POS 2.5mm Crimp ST Cable Mount