Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
16,400
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
119,616
in stock
|
Buy Now | |
Boersig
from US$0.13
|
57,452
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
4,058
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
644
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
417
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
102
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
90
in stock
|
Buy Now | |
element14
from US$0.15
|
80
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,680
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.16
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Card Entry Style | Side |
Number of Insulation Displacement Slots | 3 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 3 |
Contact Mating Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Base Material | CuSn4 |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 5 – 12µm |
Contact Current Rating (Max) | 2A |
Wire Size | 24AWG, .22 – .25mm² |
PCB Thickness (Recommended) | 1.5mm, .059in |
Card Slot Depth | 5mm |
Accepts Wire Insulation Diameter Range | .047 – .055in, 1.2 – 1.4mm |
Height | .29in, 7.35mm |
Operating Voltage | 63V |
Centerline (Pitch) | 2.5mm, .098in |
Housing Entry Configuration | Both Ends Open |
Housing Material | PBTP |
Housing Color | Gray |
Agency/Standard | UL |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Carton |
Packaging Quantity | 4480 |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
2.5mm Duoplug DGB1,female,strt,IDT,3 way | RS |
Plug | Transfer Multisort Elektronik |
Card Edge Conn, Dual Side, 3Pos, Idc | Newark Electronics |
16X 3P FEDERLEI 25 | Heilind Electronics |
AMP DUOPLUG Series 2.5mm Pitch 3 Way 1 Row Female Straight PCB Housing | TE Connectivity 3-829868-3 | RS Americas |
CONNECTOR, 3 WAY | element14 |
Conn Housing RCP 3 POS 2.5mm Crimp ST Panel Mount | Avnet Abacus |
IDC Series 3 Position Female Panel Mount Straight Housing | Future Electronics |
16X 3P Connector Housing 2.5 | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 3-829868-3?
Additional datasheets, footprints and schematics for 3-829868-3 are listed on our Part Details page. You can also find images and similar parts to 3-829868-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-829868-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-829868-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-829868-3 fall under?
The 3-829868-3 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-829868-3 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-829868-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-829868-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-829868-3 have stock available?
Authorised distributors including TTI Europe, Boersig, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 3-829868-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-829868-3 often in real-time on the comparison pages.
What if I can't find stock of 3-829868-3?
You can fill out our help required form which you can use to request a quote for 3-829868-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.