Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .63mm, .64mm, .025in, .024in |
---|---|
Connector Profile | Standard |
Number of Rows | 3 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 108 |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 5A |
Mating Post Length | .276in, 7mm |
Contact Type | Pin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass, CuZn |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 1000 V |
Housing Material | PCT |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
Comment | Headers are side-to-side stackable. |
Packaging Quantity | 50 |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Post & Tail Length | .124in, 3.15mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Connector, AMPMODU, 3X36P Mod2 Stiftlei | TE Connectivity 3-829492-6 | RS Americas |
Where can I find additional details, specifications and documents for a 3-829492-6?
Additional datasheets, footprints and schematics for 3-829492-6 are listed on our Part Details page. You can also find images and similar parts to 3-829492-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-829492-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-829492-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-829492-6 fall under?
The 3-829492-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-829492-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-829492-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-829492-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-829492-6 have stock available?
Authorised distributors including RS Americas and TTI Europe have stock available or on a lead time for 3-829492-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-829492-6 often in real-time on the comparison pages.
What if I can't find stock of 3-829492-6?
You can fill out our help required form which you can use to request a quote for 3-829492-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.