Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 34 |
---|---|
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 15.3in |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | 1.27mm, .05in |
Connector Length | 47.96in |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Comment | Locking Height = 14.50 mm [.571 in.] |
Packaging Quantity | 150 |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
Where can I find additional details, specifications and documents for a 3-829376-4?
Additional datasheets, footprints and schematics for 3-829376-4 are listed on our Part Details page. You can also find images and similar parts to 3-829376-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-829376-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-829376-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-829376-4 fall under?
The 3-829376-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-829376-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-829376-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-829376-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-829376-4 have stock available?
There is no stock from authorised distributors for 3-829376-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-829376-4 often in real-time on the comparison pages.
What if I can't find stock of 3-829376-4?
You can fill out our help required form which you can use to request a quote for 3-829376-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.