Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
19,681
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
19,681
in stock
|
Buy Now | |
element14
from US$0.96
|
19,681
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
12,102
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
12,102
in stock
|
Buy Now | |
Distrelec
from US$1.18
|
12,102
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
199
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$1.19
|
-
|
Buy Now | |
Boersig
from US$0.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | 3mm, .118in |
---|---|
Screw Length | .36in, 9.2mm |
Screw & Hole Thread Size | 4-40 UNC 2B (Female), 4-40 UNC 2A (Male) |
Screwlock Style | Screwlock Only |
Mating Thread Size | 14702 |
Packaging Method | Carton |
Packaging Quantity | 2000 |
Accessory Type | Female Screwlocks |
Product Type | Accessory |
Screw Lock, Female, 9.2Mm, 4-40 Rohs Compliant: Yes |Amp Te Connectivity 3-828102-1 | Newark Electronics |
SCREW LOCK, FEMALE, 9.2MM, 4-40 | element14 |
D-Sub Tools&Hardware HD-20SCHRAUB-SICHRG | Rapid Electronics |
TE Connectivity - AMP D-SubLock & Mount HD-20SCHRAUB-SICHRG | Distrelec |
Threaded head screw | Transfer Multisort Elektronik |
Connector Accessories Female Screw Locks Brass Tin Finish Individual | Avnet America |
AMPLIMITE HD-20 screwlock 4-40, 3mm | TE Connectivity 3-828102-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | HD Series |
RoHS: | Unknown |
Product Range | HD Series |
---|---|
Screw Length | 3mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-828102-1?
Additional datasheets, footprints and schematics for 3-828102-1 are listed on our Part Details page. You can also find images and similar parts to 3-828102-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-828102-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-828102-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-828102-1 fall under?
The 3-828102-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 3-828102-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-828102-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-828102-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-828102-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 3-828102-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-828102-1 often in real-time on the comparison pages.
What if I can't find stock of 3-828102-1?
You can fill out our help required form which you can use to request a quote for 3-828102-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.