Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.20
|
4,703
in stock
|
Buy Now | |
Rapid Electronics
from US$2.69
|
4,703
in stock
|
Buy Now | |
Chip One Stop
from US$2.54
|
4,703
in stock
|
Buy Now | |
Distrelec
from US$2.36
|
4,703
in stock
|
Buy Now | |
Farnell
from US$2.66
|
3,780
in stock
|
Buy Now | |
Avnet America
from US$2.52
|
-
|
Buy Now | |
RS Americas
from US$2.22
|
-
|
Buy Now | |
element14
from US$3.05
|
-
|
Buy Now | |
Boersig
from US$2.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
Number of Rows | 2 |
Number of Positions | 64 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .228in, 5.8mm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 2µm |
PCB Contact Termination Area Plating Material Thickness | 2µm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 1000 V |
Housing Color | Green |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Packaging Method | Carton |
Packaging Quantity | 100 |
実装方法 | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.2mm, .1259in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 32P Mod2 Pin Lei |Amp Te Connectivity 3-826955-2 | Newark Electronics |
Headers&Wire Housings 32P MOD2 PIN LEI | Rapid Electronics |
TE Connectivity - AMP PCB Conn 32P MOD2 STIFT LEI | Distrelec |
PIN HEADERS | Farnell |
2.54mm,Header,pin,DR,64W,90°,Sn | RS |
Conn Unshrouded Header HDR 64 POS 2.54mm Solder RA Thru-Hole | Avnet America |
PCB Header, 2.54mm, Pin, 2 Row 64 Way, Sn, AMPMODU Mod II Series | TE Connectivity 3-826955-2 | RS Americas |
HEADER, R/A, TIN, DIL, 32WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 32Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jun-2015) |
Connector Mounting Orientation | Right Angle |
Contact Termination | Solder |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Material | Thermoplastic polyester Green |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 3-826955-2?
Additional datasheets, footprints and schematics for 3-826955-2 are listed on our Part Details page. You can also find images and similar parts to 3-826955-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-826955-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-826955-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-826955-2 fall under?
The 3-826955-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-826955-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-826955-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-826955-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-826955-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-826955-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-826955-2 often in real-time on the comparison pages.
What if I can't find stock of 3-826955-2?
You can fill out our help required form which you can use to request a quote for 3-826955-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.