Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.39
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.00
|
1,038
in stock
|
Buy Now | |
TTI Europe
from US$4.39
|
9,600
in stock
|
Buy Now | |
Rapid Electronics
from US$4.71
|
1,038
in stock
|
Buy Now | |
Chip One Stop
from US$5.01
|
1,038
in stock
|
Buy Now | |
Newark Electronics
from US$5.30
|
-
|
Buy Now | |
Avnet America
from US$4.39
|
-
|
Buy Now | |
RS Americas
from US$5.20
|
-
|
Buy Now | |
TE Store
from US$7.75
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .63mm, .024in |
---|---|
Connector Profile | Standard |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 64 |
Mating Post Length | 6.7mm, .264in |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 150 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .1259in |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
2X32P MOD2 MALE STRAIGHT | TTI Europe |
Headers&Wire Housings 32P AMPMODU II PIN HDR. | Rapid Electronics |
TE Connectivity 32P AMPMODU II PIN HDR. Board Connector 64 Contact(s) 2 Row(s) Male Straight Solder Terminal Green Insulator | Distrelec |
Headers & Wire Housings 32P Ampmodu Ii Pin Hdr. |Amp Te Connectivity 3-826632-2 | Newark Electronics |
Conn Unshrouded Header HDR 64 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 32P Ii Pin Hdr. | TE Connectivity 3-826632-2 | RS Americas |
Special Order: 32P AMPMODU II PIN HDR. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 64 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 64 | PCB Header & Receptacle | Part Number: 3-826632-2 | Internal Number: 3-826632-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 3.2mm |
---|---|
No. of Contacts | 64Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-826632-2?
Additional datasheets, footprints and schematics for 3-826632-2 are listed on our Part Details page. You can also find images and similar parts to 3-826632-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-826632-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-826632-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-826632-2 fall under?
The 3-826632-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-826632-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-826632-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-826632-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-826632-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 3-826632-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-826632-2 often in real-time on the comparison pages.
What if I can't find stock of 3-826632-2?
You can fill out our help required form which you can use to request a quote for 3-826632-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.