3-826470-6 PCB Connectors by TE Connectivity

2X36P MOD II SHROUDED HEADER, RT ANG.

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.41

Distributor Stock
Logo for Avnet America
Avnet America
from US$8.41
-
Buy Now
Logo for RS Americas
RS Americas
from US$10.47
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Profile Standard
Number of Rows 2
Connector Contact Load Condition Fully Loaded
Number of Positions 72
PCB Mount Orientation Right Angle
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Mating Post Length .264in, 6.7mm
Contact Type Pin
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Mating Area Plating Material Thickness 30µin
PCB Contact Termination Area Plating Material Thickness 3µm
Row-to-Row Spacing 2.54mm, .1in
Housing Material Polycarbonate GF
Centerline (Pitch) 2.54mm, .1in
UL Flammability Rating UL 94V-0
Approved Standards CUL E28476, CSA LR7189
Zugelassene Standards CSA LR7189, CUL E28476
Mating Alignment With
Mating Alignment Type Polarization
Strain Relief Without
Mating Retention Type Detent Latching
Panel Mount Feature Without
Mating Retention With
PCB Mount Retention Without
実装方法 Box
Packaging Method Box
Packaging Quantity 200
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Header Type Standard
Termination Post & Tail Length .1259in, 3.2mm
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing No

Alternative Descriptions

Conn Shrouded Header HDR 72 POS 2.54mm Solder RA Thru-Hole | Avnet America
Connector, AMPMODU, 2X36P Mod Ii Shrouded Header, Rt Ang. | TE Connectivity 3-826470-6 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-826470-6?

Additional datasheets, footprints and schematics for 3-826470-6 are listed on our Part Details page. You can also find images and similar parts to 3-826470-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-826470-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-826470-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-826470-6 fall under?

The 3-826470-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-826470-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-826470-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-826470-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-826470-6 have stock available?

Authorised distributors including Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 3-826470-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-826470-6 often in real-time on the comparison pages.

What if I can't find stock of 3-826470-6?

You can fill out our help required form which you can use to request a quote for 3-826470-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay