Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.33
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.28
|
1,263
in stock
|
Buy Now | |
Rapid Electronics
from US$3.76
|
1,263
in stock
|
Buy Now | |
Chip One Stop
from US$3.49
|
1,263
in stock
|
Buy Now | |
Farnell
from US$7.11
|
1,020
in stock
|
Buy Now | |
Distrelec
from US$3.43
|
738
in stock
|
Buy Now | |
Avnet America
from US$3.33
|
-
|
Buy Now | |
RS Americas
from US$4.14
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 36 |
PCB Mount Orientation | Right Angle |
Contact Shape & Form | Round |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm |
Contact Base Material | CuZn |
Mating Post Length | .264in, 6.7mm |
端子の下地めっきの材料 | Nickel |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polyester |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Latching |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Packaging Quantity | 75 |
Packaging Method | Carton |
実装方法 | Carton |
Header Type | Shrouded |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .126in, 3.2mm |
High Temperature Housing | No |
High Temperature Compatible | No |
36P Mod Ii Shrouded Header, Rt Ang. |Amp Te Connectivity 3-826468-6 | Newark Electronics |
36P MOD II SHROUDED HEADER RT ANG. | Rapid Electronics |
PIN HEADERS | Farnell |
TE Connectivity 36P MOD II SHROUDED HEADER RT ANG. Headers & Wire Housings 36P MOD II SHROUD HEADER RT ANG. | Distrelec |
36 Position Modu Pin Header | Avnet America |
Connector, AMPMODU, 36P Mod Ii Shrouded Header, Rt Ang. | TE Connectivity 3-826468-6 | RS Americas |
Where can I find additional details, specifications and documents for a 3-826468-6?
Additional datasheets, footprints and schematics for 3-826468-6 are listed on our Part Details page. You can also find images and similar parts to 3-826468-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-826468-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-826468-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-826468-6 fall under?
The 3-826468-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-826468-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-826468-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-826468-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-826468-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 3-826468-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-826468-6 often in real-time on the comparison pages.
What if I can't find stock of 3-826468-6?
You can fill out our help required form which you can use to request a quote for 3-826468-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.