Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
No stock
|
Buy Now | |
TE Store
from US$1.23
|
20,863
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
-
|
Buy Now | |
Future Electronics
from US$1.23
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
RS Americas
from US$2.53
|
-
|
Buy Now | |
Avnet Asia
from US$1.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 4 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Row-to-Row Spacing | 3mm, .118in |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Multiple Contact Types | Without |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Height | 13.97mm |
Length | 10mm |
Width | 6.86mm |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | Phosphor Bronze |
Housing Material | Nylon |
Centerline (Pitch) | .118in, 3mm |
Housing Color | Black |
UL Rating | Recognized |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
CSA File Number | LR7189 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock, Retention Bump |
Mating Retention Type | Locking Tab |
Mating Retention | With |
PCB Mount Retention | With |
Mating Alignment | With |
Circuit Application | Power |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 377 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Housing Type | Plug |
Contact Type | Pin |
Product Type | Header |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
04P MICRO MNL ASSY,VRT,THRU,LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 3-794682-4 | Internal Number: 3-794682-4 | 3 mm | TE Connectivity | TE Store |
04P Micro Mnl Assy,vrt,thru,lf |Amp Te Connectivity 3-794682-4 | Newark Electronics |
4 Position 3.00mm Pitch Dual Row Header | Future Electronics |
Conn Wire to Board HDR 4 POS 3mm Solder ST Thru-Hole | Avnet America |
04P MICRO MNL ASSY, VRT, THRU, LF | TE Connectivity 3-794682-4 | RS Americas |
Where can I find additional details, specifications and documents for a 3-794682-4?
Additional datasheets, footprints and schematics for 3-794682-4 are listed on our Part Details page. You can also find images and similar parts to 3-794682-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-794682-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794682-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-794682-4 fall under?
The 3-794682-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-794682-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794682-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-794682-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-794682-4 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 3-794682-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-794682-4 often in real-time on the comparison pages.
What if I can't find stock of 3-794682-4?
You can fill out our help required form which you can use to request a quote for 3-794682-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.