Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
4,093
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
4,434
in stock
|
Buy Now | |
TE Store
from US$0.93
|
4,147
in stock
|
Buy Now | |
element14
from US$0.99
|
4,093
in stock
|
Buy Now | |
Rapid Electronics
from US$1.57
|
3,470
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
3,470
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$2.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Row-to-Row Spacing | 3mm, .118in |
Number of Power Positions | 4 |
Number of Positions | 4 |
Number of Rows | 2 |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Finish | Matte |
Wire Size | .051 – .517mm², 30 – 20AWG, 100.5 – 1022CMA |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Nylon |
Centerline (Pitch) | .118in, 3mm |
Housing Color | Black |
Boardlock Material | Phosphor Bronze |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
VDE Tested | Yes |
UL Rating | Recognized |
CSA Rating | Certified |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock, Retention Bump |
Mating Retention Type | Locking Tab |
Mating Retention | With |
PCB Mount Retention | With |
Mating Alignment | With |
Circuit Application | Power |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 377 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Housing Type | Plug |
Contact Type | Pin |
Product Type | Header |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Conn, Header, 4Pos, 2Row, 3Mm | Newark Electronics |
04P MICRO MNL ASSY,VRT,THRU,LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 3-794681-4 | Internal Number: 3-794681-4 | 3 mm | TE Connectivity | TE Store |
CONNECTOR, HEADER, 4POS, 3MM, PCB | element14 |
P&S Connectors 04P MICRO MNL ASSY VRT THRU LF | Rapid Electronics |
MATE-N-LOK Series 4 Position ¦3 mm Dual Row Through Hole Header | Future Electronics |
Conn Power HDR 4 POS 3mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
04P MICRO MNL ASSY, VRT, THRU, LF | TE Connectivity 3-794681-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Pitch Spacing | 3mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 3-794681-4?
Additional datasheets, footprints and schematics for 3-794681-4 are listed on our Part Details page. You can also find images and similar parts to 3-794681-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-794681-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794681-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-794681-4 fall under?
The 3-794681-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-794681-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794681-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-794681-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-794681-4 have stock available?
Authorised distributors including Newark Electronics, TE Store, element14, Farnell and Rapid Electronics have stock available or on a lead time for 3-794681-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-794681-4 often in real-time on the comparison pages.
What if I can't find stock of 3-794681-4?
You can fill out our help required form which you can use to request a quote for 3-794681-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.