Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
25
in stock
|
Buy Now | |
TE Store
from US$1.07
|
11,241
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
6,392
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
5,500
in stock
|
Buy Now | |
Farnell
from US$1.40
|
4,450
in stock
|
Buy Now | |
TTI Europe
from US$0.90
|
3,718
in stock
|
Buy Now | |
Distrelec
from US$1.31
|
892
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
884
in stock
|
Buy Now | |
element14
from US$1.42
|
884
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$1.10
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .118in, 3mm |
---|---|
Number of Rows | 2 |
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 6 |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin-Lead, Tin |
Contact Mating Area Plating Thickness | 100 – 300µin, 2.54 – 7.62µm |
Contact Termination Area Plating Finish | Matte |
Contact Current Rating (Max) | 5A |
Multiple Contact Types | Without |
Contact Retention | Without |
PCB Thickness (Recommended) | .062in, 1.57mm |
Insulation Diameter (Max) | 1.52mm |
Wire Size | .051 – .517mm², 30 – 20AWG, 100.5 – 1022CMA |
Operating Voltage | 250VDC, 250VAC |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Boardlock Material | Phosphor Bronze |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .118in, 3mm |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
VDE Tested | Yes |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mating Retention | With |
PCB Mount Retention Type | Retention Bump, Boardlock |
Mating Alignment | With |
Mating Retention Type | Locking Tab |
Circuit Application | Power |
For Use With | Receptacle Housing |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 286 |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Header |
Contact Type | Pin |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
06P MICRO MNL ASSY,VRT,THRU LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 3-794680-6 | Internal Number: 3-794680-6 | 3 mm | TE Connectivity | TE Store |
Pin & Socket Connectors 06P MICRO MNL ASSY VRT | Rapid Electronics |
CONNECTOR, HEADER, 6POS, 2ROW, 3MM | Farnell |
TE Connectivity 06P MICRO MNL ASSY VRT THRU LF Pin & Soc | Distrelec |
Conn, Header, 6Pos, 2Row, 3Mm Rohs Compliant: Yes |Amp Te Connectivity 3-794680-6 | Newark Electronics |
CONN, HEADER, 6POS, 2ROW, 3MM | element14 |
Header Vert pcb 6 way Pin Mate-n-Lok | RS |
06P MICRO MNL ASSY | Future Electronics |
Conn Power HDR 6 POS 3mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
Micro MATE-N-LOK Series,3mm Pitch 6 Way 2 Row Straight PCB Header, Solder Term,5A | TE Connectivity 3-794680-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | Micro MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Lead Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-794680-6?
Additional datasheets, footprints and schematics for 3-794680-6 are listed on our Part Details page. You can also find images and similar parts to 3-794680-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-794680-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794680-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-794680-6 fall under?
The 3-794680-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-794680-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794680-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-794680-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-794680-6 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and TTI Europe have stock available or on a lead time for 3-794680-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-794680-6 often in real-time on the comparison pages.
What if I can't find stock of 3-794680-6?
You can fill out our help required form which you can use to request a quote for 3-794680-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.