Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
1,269
in stock
|
Buy Now | |
Newark Electronics
from US$2.09
|
1,385
in stock
|
Buy Now | |
element14
from US$1.18
|
1,269
in stock
|
Buy Now | |
TE Store
from US$1.12
|
1,011
in stock
|
Buy Now | |
Future Electronics
from US$1.15
|
-
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Row-to-Row Spacing | .118in, 3mm |
PCB Mount Orientation | Right Angle |
Number of Power Positions | 6 |
Number of Rows | 2 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Thickness | 100 – 300µin, 2.54 – 7.62µm |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Tin |
Wire Size | 100.5 – 1022CMA, 30 – 20AWG, .051 – .517mm² |
Length | 13mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Height | 11.55mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .118in, 3mm |
Boardlock Material | Phosphor Bronze |
Housing Material | High Temperature Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Strain Relief | Without |
PCB Mount Retention | With |
Mating Retention | With |
Mating Retention Type | Locking Tab |
PCB Mount Retention Type | Boardlock |
Mating Alignment | With |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 286 |
Product Type | Header |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Conn, Header, 6Pos, 2Row, 3Mm | Newark Electronics |
WTB CONN, R/A HEADER, 6POS, 2ROW, 3MM | element14 |
6POS MICRO MNL ASSY,R/A,THRU Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 3-794677-6 | Internal Number: 3-794677-6 | 3 mm | TE Connectivity | TE Store |
Micro MATE-N-LOK 6 Position Through-Hole Dual Row Right Angle Header | Future Electronics |
Pin Header, R/A, Wire-to-Board, 3 mm, 2 Rows, 6 Contacts, Through Hole Right Angle | Avnet America |
Where can I find additional details, specifications and documents for a 3-794677-6?
Additional datasheets, footprints and schematics for 3-794677-6 are listed on our Part Details page. You can also find images and similar parts to 3-794677-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-794677-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794677-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-794677-6 fall under?
The 3-794677-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-794677-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794677-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-794677-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-794677-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Future Electronics have stock available or on a lead time for 3-794677-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-794677-6 often in real-time on the comparison pages.
What if I can't find stock of 3-794677-6?
You can fill out our help required form which you can use to request a quote for 3-794677-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.