Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Row-to-Row Spacing | 3mm, .118in |
Number of Power Positions | 6 |
Contact Mating Area Plating Thickness | 2.54 – 7.62µm, 100 – 300µin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Finish | Matte |
Contact Current Rating (Max) | 5A |
Length | 13mm |
Insulation Diameter (Max) | 1.52mm |
Wire Size | .051 – .517mm², 30 – 20AWG |
Width | 9.24mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 3mm, .118in |
Housing Material | High Temperature Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Boardlock Material | Phosphor Bronze |
CSA File Number | LR7189 |
Glow Wire Rating | GWT 750°C (Without Flame), GWT 850°C (Flame ≤ 30 sec) |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
VDE Tested | Yes |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Retention | With |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Tab |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Retention Type | Boardlock |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 175 |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Contact Type | Pin |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
06P Micro Mnl Assy,vrt,smt,lf |Amp Te Connectivity 3-794633-6 | Newark Electronics |
Micro MATE-N-LOK 6 Position Surface Mount Dual Row Vertical Header | Future Electronics |
Conn Power HDR 6 POS 3mm Solder ST SMD 6 Terminal 1 Port | Avnet America |
Special Order: 06P MICRO MNL ASSY,VRT,SMT,LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 3-794633-6 | Internal Number: 3-794633-6 | 3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-794633-6?
Additional datasheets, footprints and schematics for 3-794633-6 are listed on our Part Details page. You can also find images and similar parts to 3-794633-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-794633-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794633-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-794633-6 fall under?
The 3-794633-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-794633-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794633-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-794633-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-794633-6 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 3-794633-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-794633-6 often in real-time on the comparison pages.
What if I can't find stock of 3-794633-6?
You can fill out our help required form which you can use to request a quote for 3-794633-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.