Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
3,527
in stock
|
Buy Now | |
element14
from US$0.69
|
204,693
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
135,759
in stock
|
Buy Now | |
Farnell
from US$0.74
|
135,759
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
72,384
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
27,898
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
12,441
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
9,828
in stock
|
Buy Now | |
TE Store
from US$1.00
|
6,716
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
6,299
in stock
|
Buy Now | |
Heilind Electronics
from US$0.90
|
5,286
in stock
|
Buy Now | |
Distrelec
from US$0.97
|
3,529
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.90
|
1,586
in stock
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Boersig
from US$0.82
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 4 |
Row-to-Row Spacing | .118in, 3mm |
Number of Power Positions | 4 |
Number of Rows | 2 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 100 – 300µin, 2.54 – 7.62µm |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Multiple Contact Types | Without |
PCB Thickness (Recommended) | 1.57mm, .062in |
Length | 6.86mm |
Height | 9.24mm |
Width | 8.67mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Housing Color | Black |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | With |
Mating Retention Type | Locking Tab |
PCB Mount Retention Type | Retention Bump |
PCB Mount Alignment | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Circuit Application | Power |
Packaging Quantity | 377 |
Packaging Method | Tray, Box & Tray |
Connector System | Wire-to-Board |
Sealable | No |
Contact Type | Pin |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
HEADER, PLUG, VERTICAL, DUAL ROW, 4WAY | element14 |
Wire-To-Board Connector, Vertical, Micro Mate-N-Lok Series, Through Hole, Header, 4, 3 Mm Rohs Compliant: Yes |Amp Te Connectivity 3-794630-4 | Newark Electronics |
Micro MATE-N-LOK 4 Position Through-Hole Dual Row Vertical Header | Future Electronics |
04P MICRO MNL ASSY VRT HDR | TTI Europe |
Conn Power HDR 4 POS 3mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
Pin&Socket Connectors HDR VERT 4 POS TIN DUAL | Rapid Electronics |
04P MICRO MNL ASSY VRT HDR LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 3-794630-4 | Internal Number: 3-794630-4 | 3 mm | TE Connectivity | TE Store |
04P MICRO MNL ASSY VRT HDR LF | Heilind Electronics |
TE Connectivity 04P MICRO MNL ASSY VRT HDR LF Pin & Sock | Distrelec |
4 way 2 row vertical header Mate-N-Lok | RS |
Micro MATE-N-LOK Series,3mm Pitch 4 Way Straight PCB Header, Solder Term,5A | TE Connectivity 3-794630-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | Micro MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Colour | Black |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 3mm |
Material | Nylon |
Operating Temperature Max | +105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Withstand Voltage | 1500V |
Where can I find additional details, specifications and documents for a 3-794630-4?
Additional datasheets, footprints and schematics for 3-794630-4 are listed on our Part Details page. You can also find images and similar parts to 3-794630-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-794630-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794630-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-794630-4 fall under?
The 3-794630-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-794630-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794630-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-794630-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-794630-4 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for 3-794630-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-794630-4 often in real-time on the comparison pages.
What if I can't find stock of 3-794630-4?
You can fill out our help required form which you can use to request a quote for 3-794630-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.