3-794624-4 Power Connectors by TE Connectivity

04P MICRO MNL ASSY,R/A,SMT LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.23

Distributor Stock
Logo for Farnell
Farnell
from US$1.41
No stock
Buy Now
Logo for TE Store
TE Store
from US$1.37
761
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.39
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.44
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Number of Positions 4
Number of Rows 2
Number of Power Positions 4
Row-to-Row Spacing 3mm, .118in
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Termination Area Plating Material Tin
Multiple Contact Types Without
Contact Mating Area Plating Material Tin
Contact Retention Without
Contact Mating Area Plating Thickness 2.54 – 7.62µm, 100 – 300µin
Contact Termination Area Plating Finish Matte
Contact Current Rating (Max) 5A
Length 6.86mm
PCB Thickness (Recommended) .062in, 1.57mm
Wire Size .051 – .517mm², 100.5 – 1022CMA, 30 – 20AWG
Height 8.11mm
Width 6.86mm
Insulation Diameter (Max) 1.52mm
Operating Voltage 250VDC, 250VAC
Housing Material High Temperature Nylon
Housing Color Black
Boardlock Material Phosphor Bronze
UL Flammability Rating UL 94V-0
Centerline (Pitch) .118in, 3mm
Agency/Standard Number E28476
UL Rating Recognized
VDE Tested Yes
Agency/Standard CSA, UL
CSA Rating Certified
CSA File Number LR7189
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Board Mount
PCB Mount Retention Type Boardlock
PCB Mount Alignment Without
Mating Retention Type Locking Tab
Strain Relief Without
PCB Mount Retention With
Mating Alignment With
Panel Mount Feature Without
Mating Alignment Type Polarization
Mating Retention With
Circuit Application Power
Packaging Quantity 150
Packaging Method Tray
Housing Type Plug
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Contact Type Pin
Product Type Header
Sealable No
Termination Method to Printed Circuit Board Surface Mount
Termination Post & Tail Length 3.18mm, .125in
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

04P MICRO MNL ASSY,R/A,SMT LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 3-794624-4 | Internal Number: 3-794624-4 | 3 mm | TE Connectivity | TE Store
04P Micro Mnl Assy,r/A,smt Lf |Amp Te Connectivity 3-794624-4 | Newark Electronics
PCB Connector HDR 4 POS 3mm Solder RA SMD 4 Terminal 1 Port Box/Tray | Future Electronics
Conn Power HDR 4 POS 3mm Solder RA SMD 4 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-794624-4?

Additional datasheets, footprints and schematics for 3-794624-4 are listed on our Part Details page. You can also find images and similar parts to 3-794624-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-794624-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794624-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-794624-4 fall under?

The 3-794624-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-794624-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794624-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-794624-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-794624-4 have stock available?

Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 3-794624-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-794624-4 often in real-time on the comparison pages.

What if I can't find stock of 3-794624-4?

You can fill out our help required form which you can use to request a quote for 3-794624-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay