3-794624-2 Power Connectors by TE Connectivity

02P MICRO MNL ASSY,R/A,SMT LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.14

Distributor Stock
Logo for Farnell
Farnell
from US$1.72
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.14
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Row-to-Row Spacing .118in, 3mm
Number of Rows 2
Number of Power Positions 2
Number of Positions 2
Contact Termination Area Plating Finish Matte
Contact Current Rating (Max) 5A
Contact Termination Area Plating Material Tin
Contact Mating Area Plating Thickness 100 – 300µin, 2.54 – 7.62µm
Contact Mating Area Plating Material Tin
Contact Termination Area Plating Thickness 2.54µm, 100µin
Contact Retention Without
Multiple Contact Types Without
Width 6.86mm
Insulation Diameter (Max) 1.52mm
Length 3.86mm
Wire Size .051 – .517mm², 30 – 20AWG, 100.5 – 1022CMA
PCB Thickness (Recommended) .062in, 1.57mm
Height 8.11mm
Operating Voltage 250VDC, 250VAC
Housing Color Black
Boardlock Material Phosphor Bronze
Centerline (Pitch) .118in, 3mm
Housing Material High Temperature Nylon
UL Flammability Rating UL 94V-0
Agency/Standard CSA, UL
CSA File Number LR7189
Agency/Standard Number E28476
Glow Wire Rating Standard Part - Not Glow Wire
CSA Rating Certified
VDE Tested Yes
UL Rating Recognized
Mating Alignment With
PCB Mount Retention Type Boardlock
Connector Mounting Type Board Mount
Mating Alignment Type Polarization
Mating Retention With
Mating Retention Type Locking Tab
Strain Relief Without
PCB Mount Alignment Without
Panel Mount Feature Without
PCB Mount Retention With
Circuit Application Power
Packaging Quantity 150
Packaging Method Tray
Contact Type Pin
Housing Type Plug
Sealable No
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Product Type Header
Termination Post & Tail Length .125in, 3.18mm
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 221°F, -40 – 105°C

Compatible Parts


Alternative Descriptions

02P Micro Mnl Assy,r/A,smt Lf |Amp Te Connectivity 3-794624-2 | Newark Electronics
Conn Power HDR 2 POS 3mm Solder RA SMD 2 Terminal 1 Port | Avnet America


3-794624-2 . Connectors by Unknown

CONNECTOR HEADER 2POS 2ROW

Status: Unknown
Series: Micro MATE-N-LOK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing -
No. of Contacts 2Contacts
Gender Header
Product Range Micro MATE-N-LOK Series
Contact Termination Type Surface Mount
No. of Rows 2Rows
Contact Plating Tin Lead Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-794624-2?

Additional datasheets, footprints and schematics for 3-794624-2 are listed on our Part Details page. You can also find images and similar parts to 3-794624-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-794624-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794624-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-794624-2 fall under?

The 3-794624-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-794624-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794624-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-794624-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-794624-2 have stock available?

Authorised distributors including Newark Electronics, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 3-794624-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-794624-2 often in real-time on the comparison pages.

What if I can't find stock of 3-794624-2?

You can fill out our help required form which you can use to request a quote for 3-794624-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay