Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.38
|
No stock
|
Buy Now | |
Avnet America
from US$1.38
|
2,553
in stock
|
Buy Now | |
TE Store
from US$1.62
|
1,526
in stock
|
Buy Now | |
Future Electronics
from US$1.38
|
1,430
in stock
|
Buy Now | |
RS Americas
from US$3.62
|
-
|
Buy Now | |
element14
from US$1.58
|
-
|
Buy Now | |
Avnet Asia
from US$1.62
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 3mm, .118in |
---|---|
Number of Positions | 6 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Power Positions | 6 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Finish | Matte |
Multiple Contact Types | Without |
Insulation Diameter (Max) | 1.52mm |
Wire Size | .051 – .517mm², 30 – 20AWG |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 3mm, .118in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | High Temperature Nylon |
Boardlock Material | Nylon |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
CSA Rating | Certified |
VDE Tested | Yes |
PCB Mount Retention | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Retention | With |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Locking Tab |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 286 |
Contact Type | Pin |
Connector System | Wire-to-Board |
Sealable | No |
Housing Type | Plug |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pin Header, Wire-to-Board, 3 mm, 2 Rows, 6 Contacts, Through Hole Right Angle, Micro MATE-N-LOK | Avnet America |
06P MICRO MNL ASSY,R/A,HDR,LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 3-794620-6 | Internal Number: 3-794620-6 | 3 mm | TE Connectivity | TE Store |
MATE-N-LOK 6 Position 30 mm Dual Row Right Angle Through Hole Header | Future Electronics |
Connector, Header, 6Pos, 3Mm, Pcb | Newark Electronics |
06P MICRO MNL ASSY, R/A, HDR, LF | TE Connectivity 3-794620-6 | RS Americas |
CONNECTOR, HEADER, 6POS, 3MM, PCB | element14 |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Pitch Spacing | 3mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 3-794620-6?
Additional datasheets, footprints and schematics for 3-794620-6 are listed on our Part Details page. You can also find images and similar parts to 3-794620-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-794620-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794620-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-794620-6 fall under?
The 3-794620-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-794620-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794620-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-794620-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-794620-6 have stock available?
Authorised distributors including Avnet America, TE Store, Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for 3-794620-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-794620-6 often in real-time on the comparison pages.
What if I can't find stock of 3-794620-6?
You can fill out our help required form which you can use to request a quote for 3-794620-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.