Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
4,010
in stock
|
Buy Now | |
TE Store
from US$0.74
|
33,566
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
10,910
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
10,910
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
10,910
in stock
|
Buy Now | |
element14
from US$0.54
|
6,672
in stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
6,538
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
1,961
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
1,026
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,863
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$1.18
|
-
|
Buy Now | |
Boersig
from US$0.53
|
-
|
Buy Now |
Row-to-Row Spacing | 3mm, .118in |
---|---|
Number of Positions | 2 |
Number of Rows | 2 |
Number of Power Positions | 2 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Thickness | 2.54 – 7.62µm, 100 – 300µin |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Insulation Diameter (Max) | .06in, 1.52mm |
Width | 10.88mm |
Height | 11.92mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Length | 7mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | High Temperature Nylon |
Centerline (Pitch) | 3mm, .118in |
Boardlock Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Locking Tab |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Receptacle |
Packaging Quantity | 533 |
Packaging Method | Tray, Box & Tray |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.18mm |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
02P MICRO MNL ASSY R/A HDR LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 3-794618-2 | Internal Number: 3-794618-2 | 3 mm | TE Connectivity | TE Store |
TE 3-794618-2 Micro Mate-N-Lok Male Header THT Right Angle Boardlock 2P Black | Rapid Electronics |
TE Connectivity - AMP PWR CONN 02P MICRO MNL ASSY R/A HDR LF | Distrelec |
HEADER, 2ROW, 2WAY | element14 |
02P MICRO MNL ASSY R/A HDR LF | Heilind Electronics |
Wtb Conn, R/A Header, 2Pos, 2Row | Newark Electronics |
Conn Power HDR 2 POS 3mm Solder RA Thru-Hole 2 Terminal 1 Port | Avnet Abacus |
Micro MATE-N-LOK 2 Position Through-Hole Dual Row Right Angle Pin Header | Future Electronics |
02P MICRO MNL ASSY R/A HDR LF | TE Connectivity 3-794618-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | Micro MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Connector Mounting Orientation | PCB |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Right Angle |
Current Rating | 5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 3mm |
Material | Nylon |
Operating Temperature Max | +105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Withstand Voltage | 1500V |
Where can I find additional details, specifications and documents for a 3-794618-2?
Additional datasheets, footprints and schematics for 3-794618-2 are listed on our Part Details page. You can also find images and similar parts to 3-794618-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-794618-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794618-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-794618-2 fall under?
The 3-794618-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-794618-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794618-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-794618-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-794618-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 3-794618-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-794618-2 often in real-time on the comparison pages.
What if I can't find stock of 3-794618-2?
You can fill out our help required form which you can use to request a quote for 3-794618-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.