3-794617-0 Power Connectors by TE Connectivity

10P, MICRO MNL RCPT HSG, DBL ROW, GW V0

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.38
20,413
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.51
20,413
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.41
20,413
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.40
20,413
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.99
16,400
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.37
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Row-to-Row Spacing .118in, 3mm
Number of Rows 2
Number of Positions 10
Contact Retention Without
Contact Current Rating (Max) 5A
Operating Voltage 250VDC, 250VAC
Housing Material PA 66
Centerline (Pitch) .118in, 3mm
UL Flammability Rating UL 94V-0
Housing Color Natural
Circuit Identification Feature With
Glow Wire Material Rating Material with GWF1 850°C
Agency/Standard VDE, UL
Glow Wire Rating GWT 750°C (Without Flame)
Agency/Standard Number E28476
VDE Tested Yes
Panel Mount Feature Without
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
Packaging Quantity 1100
Packaging Method Box
Contact Type Receptacle
Product Type Housing
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Housing Type Receptacle
Sealable No
Termination Method to Wire & Cable Crimp
Operating Temperature Range -40 – 221°F, -40 – 105°C

Alternative Descriptions

10P, Micro Mnl Rcpt Hsg, Dbl Row, Gw V0 |Amp Te Connectivity 3-794617-0 | Newark Electronics
10P MICRO MNL RCPT HSG DBL ROW GW V0 | Rapid Electronics
TE Connectivity 10P MICRO MNL RCPT HSG DBL ROW GW V0 Hea | Distrelec
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-794617-0?

Additional datasheets, footprints and schematics for 3-794617-0 are listed on our Part Details page. You can also find images and similar parts to 3-794617-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-794617-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794617-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-794617-0 fall under?

The 3-794617-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-794617-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794617-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-794617-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-794617-0 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-794617-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-794617-0 often in real-time on the comparison pages.

What if I can't find stock of 3-794617-0?

You can fill out our help required form which you can use to request a quote for 3-794617-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay