Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.56
|
12,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
12,990
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
12,990
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
12,990
in stock
|
Buy Now | |
Farnell
from US$0.90
|
10,400
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now |
Row-to-Row Spacing | .118in, 3mm |
---|---|
Number of Rows | 2 |
Number of Positions | 8 |
Contact Retention | Without |
Contact Current Rating (Max) | 5A |
Contact Layout | Matrix |
Length | 16.89mm |
Wire Size | .051 – .517mm² |
Operating Voltage | 250VDC, 250VAC |
Cable Exit Angle | Straight |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 66 |
Housing Color | Natural |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
Glow Wire Material Rating | Material with GWF1 850°C |
Agency/Standard | UL, VDE |
VDE Tested | Yes |
Glow Wire Rating | GWT 750°C (Without Flame) |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 13000 |
Packaging Method | Box |
Product Type | Housing |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
8P Micro Mnl Plug Free Hng Dbl Rw Hsg V0 |Amp Te Connectivity 3-794616-8 | Newark Electronics |
TE Connectivity 8P MICRO MNL PLUG FREE HNG DBL RW HSG V0 | Distrelec |
PLUG HOUSING, 8POS, PA 6.6, NATURAL | Farnell |
Connector Housing, Micro MATE-N-LOK, Plug, 8 Ways, 3 mm, AMP Micro MATE-N-LOK Series Pin Contacts | Avnet America |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 8Ways |
Pitch Spacing | 3mm |
For Use With | AMP Micro MATE-N-LOK Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-794616-8?
Additional datasheets, footprints and schematics for 3-794616-8 are listed on our Part Details page. You can also find images and similar parts to 3-794616-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-794616-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794616-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-794616-8 fall under?
The 3-794616-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-794616-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794616-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-794616-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-794616-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-794616-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-794616-8 often in real-time on the comparison pages.
What if I can't find stock of 3-794616-8?
You can fill out our help required form which you can use to request a quote for 3-794616-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.