Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0313
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0361
|
128,669
in stock
|
Buy Now | |
Boersig
from US$0.0481
|
384,000
in stock
|
Buy Now | |
TE Store
from US$0.08
|
81,300
in stock
|
Buy Now | |
TTI Europe
from US$0.0371
|
30,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
4,000
in stock
|
Buy Now | |
element14
from US$0.08
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.06
|
4,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
2,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.0313
|
60
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.0488
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Finish | Bright |
Terminal Angle | Straight |
Stud Hole | No |
Contact Plating Material | Tin |
Terminal Size | Miniature |
Terminal & Splice Type | Pin |
Terminal Orientation | Straight |
Terminal Type | PCB Pin |
Accepts Wire Insulation Diameter Range | .04 – .11in, 1.02 – 2.79mm |
PCB Hole Diameter | 1.4mm, .055in |
Wire Insulation Diameter (Max) | 2.79mm, .11in |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Height Above PC Board | 2.93mm, .117in |
Extension Below Board | 2.54mm, .1in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Wire Insulation Support | With |
Comment | Higher tensile available with nose crimp., No hand tools available., Machine applied applicator required., Not available in loose piece. |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact pcb type A 26-22AWG Mini Amp-In | RS |
MINI AMPIN 2000,26-22AWG,PHBRZ PCB Terminal Type: PCB Pin PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in PCB Hole Diameter: 1.4 mm PCB Hole Diameter: .055 in PCB Pin 1.57 mm .062" 1.4 mm | PCB Terminal | Part Number: 3-794122-1 | Internal Number: 3-794122-1 | TE Connectivity | TE Store |
MINI AMPIN 2000,26-22AWG,PHBRZ | Heilind Electronics |
Pcb Terminal, 1.4Mm Rohs Compliant: Yes |Amp Te Connectivity 3-794122-1 | Newark Electronics |
PCB TERMINAL, 1.4MM | element14 |
Amp-In 26-22 AWG Miniature Terminal | Future Electronics |
Crimp Terminal 22-26AWG 7.04mm 3.81mm Bright Tin Strip | Avnet America |
AMP-IN PCB Connector Contact, Male, Crimp, Tin Plating 26 to 22 AWG | TE Connectivity 3-794122-1 | RS Americas |
GENERAL TERMINAL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 3-794122-1?
Additional datasheets, footprints and schematics for 3-794122-1 are listed on our Part Details page. You can also find images and similar parts to 3-794122-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-794122-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-794122-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-794122-1 fall under?
The 3-794122-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 3-794122-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-794122-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-794122-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-794122-1 have stock available?
Authorised distributors including Boersig, RS, TE Store, TTI Europe and Heilind Electronics have stock available or on a lead time for 3-794122-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-794122-1 often in real-time on the comparison pages.
What if I can't find stock of 3-794122-1?
You can fill out our help required form which you can use to request a quote for 3-794122-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.